NXP Semiconductors Power Management - Specialized PCA9420UKZ

Description
Microcontroller, MCU PMIC 25-WLCSP (2.09x2.09)
Datasheet
Description
Microcontroller, MCU PMIC 25-WLCSP (2.09x2.09)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - PCA9420UKZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PCA9420UKZ
Power Management - Specialized PCA9420UKZ
Microcontroller, MCU PMIC 25-WLCSP (2.09x2.09)

Microcontroller, MCU PMIC 25-WLCSP (2.09x2.09)

Buy Now Datasheet
Power Management Ic For Low-Power App; Supply Voltage Nxp - 29AH1213 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic For Low-Power App; Supply Voltage Nxp
29AH1213
Power Management Ic For Low-Power App; Supply Voltage Nxp 29AH1213
POWER MANAGEMENT IC FOR LOW-POWER APP; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:2; No. of Regulated Outputs:4; Digital IC Case:WLCSP; No. of Pins:25Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

POWER MANAGEMENT IC FOR LOW-POWER APP; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:2; No. of Regulated Outputs:4; Digital IC Case:WLCSP; No. of Pins:25Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Management Ic For I.mx Rt / Reel Rohs Compliant Nxp - 01AH3792 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic For I.mx Rt / Reel Rohs Compliant Nxp
01AH3792
Power Management Ic For I.mx Rt / Reel Rohs Compliant Nxp 01AH3792
Power Management IC for i.MX RT / REEL RoHS Compliant: Yes

Power Management IC for i.MX RT / REEL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number PCA9420UKZ 29AH1213 01AH3792
Product Name Power Management - Specialized Power Management Ic For Low-Power App; Supply Voltage Nxp Power Management Ic For I.mx Rt / Reel Rohs Compliant Nxp
Type BGA; CSP; 25-UFBGA, WLCSP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details