IC TRNSLTR BIDIRECTIONAL 8TSSOP
1.8V~5.5V 1 2 1V~3.6V TSSOP-8-3.0mm Translators / Level Shifters ROHS
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP
IC TRNSLTR BIDIRECTIONAL 8TSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP
IC TRANSLTR BIDIRECTIONAL 8TSSOP
IC, I2C BUS/SMBUS LEVEL XLATOR, TSSOP-8, FULL REEL; No. of Inputs:2Inputs; Output Current:-; Propagation Delay:-; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:1V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
IC, VOLTAGE TRANSLATOR, 2 I/P, TSSOP-8; No. of Inputs:2; Output Current:-; Propagation Delay:-; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
VOLT LVL TRANSLATOR, -40 TO 85DEG C; No. of Inputs:2Inputs; Output Current:-; Propagation Delay:-; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:1V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
Product Number | PCA9306DP1,125 | PCA9306DP1,125 | PCA9306DP1,125 | PCA9306DP1,125 | 568-4243-6-ND | PCA9306DP1,125 | 70R6432 | 52X6187 |
Product Name | Logic - Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Translators, Level Shifters | Integrated Circuits | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Ic, I2C Bus/smbus Level Xlator, Tssop-8, Full Reel; No. Of Inputs Nxp | Ic, Voltage Translator, 2 I/p, Tssop-8; No. Of Inputs Nxp |
Translation | Both | |||||||
Features | Auto-direction Sensing | RoHS; Auto-direction Sensing | RoHS | Auto-direction Sensing | RoHS | RoHS | ||
Package Type | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP; Tape & Reel (TR)Cut Tape (CT)Digi-Reel® | TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; TSSOP |