The PCA9306 is a dual bidirectional I²C-bus and SMBus voltage-level translator designed for mixed-mode applications. It operates within a voltage range of 1.0V to 3.6V on one side and 1.8V to 5.5V on the other, allowing seamless voltage translation without the need for a direction pin. The device features low ON-state resistance of 3.5Ω, which minimizes signal distortion and supports Standard-mode, Fast-mode, and Fast-mode Plus I²C-bus devices, as well as SMBus devices. With a maximum propagation delay of less than 1.5ns, the PCA9306 can accommodate multiple masters and different bus frequencies, enabling operation at 400kHz and 100kHz. Pull-up resistors are required for proper operation, and the device provides high-impedance states when disabled. The PCA9306 is available in various package types, including SOIC-8, and is suitable for applications requiring robust ESD protection, exceeding 2000V HBM. This product is RoHS compliant and operates within a temperature range of -40°C to +85°C.
I2C BUS/SMBUS LEVEL XLATOR, SOIC-8, FULL REEL; IC Interface Type:I2C, SMBus; Interface Applications:-; Supply Voltage Min:1V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
VOLTAGE LEVEL TRANSLATOR, DUAL, SOIC-8; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:0V; Supply Voltage Max:5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 28X3125 | 45AC7438 |
| Product Name | I2C Bus/smbus Level Xlator, Soic-8, Full Reel; Ic Interface Type Nxp | Voltage Level Translator, Dual, Soic-8; Ic Interface Type Nxp |
| Technology | I2C | |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 1V | Other; 0V |
| Operating Temperature | -40 C (-40 F) |