NXP Semiconductors Memory PCA8581CT/6,118

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 8-SO
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 568-3634-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 8-SO

EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 8-SO

Buy Now Datasheet
Memory - EEPROM - PCA8581CT/6,118 - 128546-PCA8581CT/6,118 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - PCA8581CT/6,118
128546-PCA8581CT/6,118
Memory - EEPROM - PCA8581CT/6,118 128546-PCA8581CT/6,118
Manufacturer: NXP Win Source Part Number: 128546-PCA8581CT/6,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 6.0 V Memory Format: EEPROM Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 128546-PCA8581CT/6,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 6.0 V
Memory Format: EEPROM
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100KHZ Memory IC and Storage Component
774-PCA8581CT/6,118
100KHZ Memory IC and Storage Component 774-PCA8581CT/6,118
IC EEPROM 1KBIT I2C 100KHZ 8SO Product overview: PCA8581CT/6,118 from NXP Semiconductors is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PCA8581CT/6,118 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 100KHZ 8SO Product overview: PCA8581CT/6,118 from NXP Semiconductors is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PCA8581CT/6,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - PCA8581CT/6,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PCA8581CT/6,118
Integrated Circuits (ICs) - Memory - Memory PCA8581CT/6,118
IC EEPROM 1KBIT I2C 100KHZ 8SO

IC EEPROM 1KBIT I2C 100KHZ 8SO

Supplier's Site
Memory - PCA8581CT/6,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 100 kHz 8-SO

EEPROM Memory IC 1Kbit I²C 100 kHz 8-SO

Buy Now Datasheet
IC EEPROM 1KBIT I2C 100KHZ 8SO

IC EEPROM 1KBIT I2C 100KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 568-3634-2-ND 128546-PCA8581CT/6,118 774-PCA8581CT/6,118 PCA8581CT/6,118 PCA8581CT/6,118 PCA8581CT/6,118
Product Name Memory Memory - EEPROM - PCA8581CT/6,118 100KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C256C-SSHLEM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 256 kbits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 256089-001 04 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers