Manufacturer: NXP
Win Source Part Number: 1086737-PCA8575BS,11
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 100μA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-HVQFN (4x4)
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
IC I/O EXPANDER I2C 16B 24HVQFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Bus Expanders | Bus Expanders |
| Product Number | 1086737-PCA8575BS,118 | PCA8575BS,118 |
| Product Name | Interface - Interface - I/O Expanders - PCA8575BS,118 | Interface - I/O Expanders |
| Bus Protocols | I²C |