LCD Driver 32-HVQFN (5x5)
LCD Driver 32-HVQFN (5x5)
LCD Driver 32-HVQFN (5x5)
Manufacturer: NXP
Win Source Part Number: 930081-PCA8561AHN/AY
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: LCD Driver 32-HVQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PCA8561
Categories: Integrated Circuits (ICs)
Case / Package: 32-HVQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-13032-1, 568-13032-2, PCA8561AHN/AY-ND, 568-13032-6, 935304072518
LCD DISPLAY DRIVER, AEC-Q100, HVQFN-32; No. of Digits:-; No. of Segments:18; Driver Case Style:HVQFN; No. of Pins:32Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Interface Type:I2C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 568-13032-1-ND | 930081-PCA8561AHN/AY | 61AC1228 | PCA8561AHN/AY |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - PCA8561AHN/AY | Lcd Display Driver, Aec-Q100, Hvqfn-32; No. Of Digits Nxp | Display Drivers |
| Technology | SPI; I2C | SPI; I2C; I²C, SPI | ||
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V | Other; 1.8V ~ 5.5V | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Package Type | 32-VFQFN Exposed Pad | 32-HVQFN (5x5) | 32-VFQFN Exposed Pad |