NXP Semiconductors
Display Drivers
PCA8553DTT/AY
Description
LCD Driver 56-TSSOP
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 56-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
568-PCA8553DTT/AYTR-ND |
PCA8553DTT/AY |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
SPI; I2C
|
SPI; I2C; I²C, SPI
|
|
Supply Voltage
|
Other; 1.8V ~ 5.5V
|
Other; 1.8V ~ 5.5V
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
-40 to 105 C (-40 to 221 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Line / Bus Driver
Package Type
CFP14
View Details
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Device Type
Sensor Interface
Features
RoHS
Package Type
TDFN; PowerTDFN24
View Details