NXP Semiconductors
Display Drivers
PCA8553DTT/AJ
Description
LCD Driver 56-TSSOP
-
DigiKey
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 56-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
568-13385-2-ND |
PCA8553DTT/AJ |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
SPI; I2C
|
SPI; I2C; I²C, SPI
|
|
Supply Voltage
|
Other; 1.8V ~ 5.5V
|
Other; 1.8V ~ 5.5V
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
-40 to 105 C (-40 to 221 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS232
Device Type
Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features
RoHS; ESD Protected
View Details
Allegro MicroSystems Inc.
Features
RoHS
Package Type
SOP; SSOP; TSSOP; TSSOP20
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 3.47V
Operating Temperature
-40 C (-40 F)
View Details
5 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details