NXP Semiconductors Display Drivers PCA8543AHL/AY

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - PCA8543AHL/AY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
PCA8543AHL/AY
Display Drivers PCA8543AHL/AY
LCD Driver 80-LQFP (12x12)

LCD Driver 80-LQFP (12x12)

Supplier's Site Datasheet
Display Drivers - PCA8543AHL/AY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
PCA8543AHL/AY
Display Drivers PCA8543AHL/AY
LCD Driver 80-LQFP (12x12)

LCD Driver 80-LQFP (12x12)

Supplier's Site
Display Drivers - 568-11389-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
568-11389-2-ND
Display Drivers 568-11389-2-ND
LCD Driver 80-LQFP (12x12)

LCD Driver 80-LQFP (12x12)

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. DigiKey
Product Category IC Interfaces IC Interfaces
Product Number PCA8543AHL/AY 568-11389-2-ND
Product Name Display Drivers Display Drivers
Technology I2C; I²C I2C
Device Type LCD Driver
Features RoHS
Supply Voltage Other; 2.5V ~ 5.5V Other; 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

LITELINK™ - Isolated Phone Line Interface IC Series - CPC5620 - Littelfuse, Inc.
Specs
Supply Voltage 3.3V; 5V; Other; 3.3 to 5
View Details
863 to 928 MHz Wi-SUN Front-End Module - SKY66122-11 - Skyworks Solutions, Inc.
Specs
Device Type Front End
Supply Voltage 3V; 3.3V; 3.6V; 5V
Package Type MCM, 36-pin
View Details
3 suppliers
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers