Manufacturer: NXP
Win Source Part Number: 888692-PCA85262ATT/A
Operating Temperature Range: -40°C ~ 105°C
Features: LCD Driver 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PCA85262
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-11391-6, 935303863118, 568-11391-1, 568-11391-2
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 888692-PCA85262ATT/AJ | 568-11391-2-ND | PCA85262ATT/AJ |
| Product Name | PMIC - PMIC - Display Drivers - PCA85262ATT/AJ | Display Drivers | Display Drivers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Package Type | SOP; SSOP; TSSOP; 48-TSSOP | "48-TFSOP (0.240"", 6.10mm Width)" | SOP; 48-TFSOP (0.240\", 6.10mm Width) |
| Technology | I2C | I2C; I²C |