Win Source Part Number: 1131981-PCA85232U/2D
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Series: *
Package: Tray
Standard Package: 9,000
Alternative Parts (Cross-Reference): PCA85232U2DAQ1,0;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935291553026
Base Product Number: PCA85232
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1131981-PCA85232U/2DA/Q1,0 |
| Product Name | Integrated Circuits (ICs) - PMIC - Display Drivers |
| Output Options | Inverting |