NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - PCA82C251T/YM,118 PCA82C251T/YM,118

Description
Manufacturer: NXP Win Source Part Number: 106738-PCA82C251T/YM ,118 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN65HVD234DR; PCA82C251T/YM; ATA6660-TAQY; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 106738-PCA82C251T/YM ,118 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN65HVD234DR; PCA82C251T/YM; ATA6660-TAQY; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - PCA82C251T/YM,118 - 106738-PCA82C251T/YM,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - PCA82C251T/YM,118
106738-PCA82C251T/YM,118
Interface - Interface - Drivers, Receivers, Transceivers - PCA82C251T/YM,118 106738-PCA82C251T/YM,118
Manufacturer: NXP Win Source Part Number: 106738-PCA82C251T/YM ,118 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 150mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN65HVD234DR; PCA82C251T/YM; ATA6660-TAQY; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 106738-PCA82C251T/YM,118
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 150mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN65HVD234DR; PCA82C251T/YM; ATA6660-TAQY;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - PCA82C251T/YM,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
PCA82C251T/YM,118
Drivers, Receivers, Transceivers PCA82C251T/YM,118
1/1 Transceiver Half CANbus 8-SO

1/1 Transceiver Half CANbus 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 106738-PCA82C251T/YM,118 PCA82C251T/YM,118
Product Name Interface - Interface - Drivers, Receivers, Transceivers - PCA82C251T/YM,118 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - DS36277TM/NOPB - 869572-DS36277TM/NOPB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details