NXP Semiconductors Microcontrollers PC9S08AC128CFGE

Description
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PC9S08AC128CFGE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PC9S08AC128CFGE-ND
Microcontrollers PC9S08AC128CFGE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PC9S08AC128CFGE - 045631-PC9S08AC128CFGE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PC9S08AC128CFGE
045631-PC9S08AC128CFGE
Embedded - Embedded - Microcontrollers - PC9S08AC128CFGE 045631-PC9S08AC128CFGE
Manufacturer: NXP Win Source Part Number: 045631-PC9S08AC128CF GE Packaging: Tray Core Processor: S08 Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-LQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 045631-PC9S08AC128CFGE
Packaging: Tray
Core Processor: S08
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-LQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PC9S08AC128CFGE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PC9S08AC128CFGE
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PC9S08AC128CFGE
IC MCU 8BIT 128KB FLASH 44LQFP Product overview: PC9S08AC128CFGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9S08AC128CFGE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 44LQFP Product overview: PC9S08AC128CFGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PC9S08AC128CFGE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PC9S08AC128CFGE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PC9S08AC128CFGE
Embedded - Microcontrollers PC9S08AC128CFGE
IC MCU 8BIT 128KB FLASH 44LQFP

IC MCU 8BIT 128KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - PC9S08AC128CFGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PC9S08AC128CFGE
Microcontrollers PC9S08AC128CFGE
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PC9S08AC128CFGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PC9S08AC128CFGE
Integrated Circuits (ICs) - Embedded - Microcontrollers PC9S08AC128CFGE
IC MCU 8BIT 128KB FLASH 44LQFP

IC MCU 8BIT 128KB FLASH 44LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PC9S08AC128CFGE-ND 045631-PC9S08AC128CFGE 685-PC9S08AC128CFGE PC9S08AC128CFGE PC9S08AC128CFGE PC9S08AC128CFGE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PC9S08AC128CFGE 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7776AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details