Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221432-PC908QC16CDX
Memory Type: FLASH
Memory Size: 16 kB
Interface: SCI, SPI
RAM Size: 512 B
Watchdog Timer: Yes
Categories: Custom Parts
Max Frequency: 8 MHz
Halogen Free: Halogen Free
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Number of Programmable I/O: 14
Number of Timers/Counters: 6
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1221432-PC908QC16CDXE |
| Product Name | Custom Parts - Custom Parts (N - R) - PC908QC16CDXE |