NXP Semiconductors Embedded - Embedded - DSP (Digital Signal Processors) - PC8154SVT1000B PC8154SVT1000B

Description
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084140-PC8154SVT100 0B Weight: 11.151001 g Categories: Embedded - DSP(Digital Signal Processors) Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 245 °C Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084140-PC8154SVT100 0B Weight: 11.151001 g Categories: Embedded - DSP(Digital Signal Processors) Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 245 °C Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - PC8154SVT1000B - 1084140-PC8154SVT1000B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - PC8154SVT1000B
1084140-PC8154SVT1000B
Embedded - Embedded - DSP (Digital Signal Processors) - PC8154SVT1000B 1084140-PC8154SVT1000B
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084140-PC8154SVT100 0B Weight: 11.151001 g Categories: Embedded - DSP(Digital Signal Processors) Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 245 °C Lead Free: Yes RoHS: Compliant

Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084140-PC8154SVT1000B
Weight: 11.151001 g
Categories: Embedded - DSP(Digital Signal Processors)
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 245 °C
Lead Free: Yes
RoHS: Compliant

Buy Now
DSP, Starcore, 4-CORE Product overview: PC8154SVT1000B from Freescale Semiconductor - NXP is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-PC8154SVT1000B can be used for catalog matching and distributor lookup.

DSP, Starcore, 4-CORE Product overview: PC8154SVT1000B from Freescale Semiconductor - NXP is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-PC8154SVT1000B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1084140-PC8154SVT1000B 698-PC8154SVT1000B
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - PC8154SVT1000B Dsp
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525 Applications Processor - OMAP3525ECBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2115BP-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details