NXP Semiconductors OEM Parts - OEM Parts (O - R) - PC74HC04P PC74HC04P

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084098-PC74HC04P Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): PC74HC04PPC74HC04P.; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084098-PC74HC04P Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): PC74HC04PPC74HC04P.; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PC74HC04P - 1084098-PC74HC04P - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PC74HC04P
1084098-PC74HC04P
OEM Parts - OEM Parts (O - R) - PC74HC04P 1084098-PC74HC04P
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084098-PC74HC04P Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): PC74HC04PPC74HC04P.; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084098-PC74HC04P
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): PC74HC04PPC74HC04P.;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1084098-PC74HC04P
Product Name OEM Parts - OEM Parts (O - R) - PC74HC04P
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-2001-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
SN54ALS323 8-Bit Universal Shift/Storage Registers With Synchronous Clear And 3-ST Outputs - 8302102RA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 4.5
Output Characteristics 3-State
View Details
3 suppliers
Logic - Shift Registers - 74HC670N,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details