NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - PBSS9110T PBSS9110T

Description
Manufacturer: NXP Win Source Part Number: 1235595-PBSS9110T Family Name: PBSS9110T Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): FMMT723TA; FMMT593CT; FMMT593TC; FMMT593; Introduction Date: May 06, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Communications & Networking, Power Management, Consumer Electronics, Lighting, Motor Drive & Control
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1235595-PBSS9110T Family Name: PBSS9110T Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): FMMT723TA; FMMT593CT; FMMT593TC; FMMT593; Introduction Date: May 06, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Communications & Networking, Power Management, Consumer Electronics, Lighting, Motor Drive & Control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PBSS9110T - 1235595-PBSS9110T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS9110T
1235595-PBSS9110T
TRANSISTORS - Transistors (BJT) - Single - PBSS9110T 1235595-PBSS9110T
Manufacturer: NXP Win Source Part Number: 1235595-PBSS9110T Family Name: PBSS9110T Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): FMMT723TA; FMMT593CT; FMMT593TC; FMMT593; Introduction Date: May 06, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Communications & Networking, Power Management, Consumer Electronics, Lighting, Motor Drive & Control

Manufacturer: NXP
Win Source Part Number: 1235595-PBSS9110T
Family Name: PBSS9110T
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): FMMT723TA; FMMT593CT; FMMT593TC; FMMT593;
Introduction Date: May 06, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Communications & Networking, Power Management, Consumer Electronics, Lighting, Motor Drive & Control

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1235595-PBSS9110T
Product Name TRANSISTORS - Transistors (BJT) - Single - PBSS9110T
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-8383-2-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Translator ICs - 1897448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details
SN74FB1653 17-Bit LVTTL/BTL Universal Storage Transceivers With Buffered Clock Lines - SN74FB1653PCA - Texas Instruments
Specs
Logic Family TTL
Package Type HLQFP
Input Voltage 4.5 to 5.5 volts
View Details