TRANS NPN 100V 1A SOT223
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 106847-PBSS8110Z,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 200mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 250mA, 10V
Maximum Power Dissipation: 1.4W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 568-PBSS8110Z,135TR-ND | 106847-PBSS8110Z,135 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PBSS8110Z,135 |
| Polarity | NPN; NPN |