NXP Semiconductors Single Bipolar Transistors PBSS5540Z,115

Description
TRANS PNP 40V 5A SOT223
Request a Quote Datasheet
Description
TRANS PNP 40V 5A SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 568-PBSS5540Z,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
568-PBSS5540Z,115TR-ND
Single Bipolar Transistors 568-PBSS5540Z,115TR-ND
TRANS PNP 40V 5A SOT223

TRANS PNP 40V 5A SOT223

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS5540Z,115 - 096815-PBSS5540Z,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS5540Z,115
096815-PBSS5540Z,115
TRANSISTORS - Transistors (BJT) - Single - PBSS5540Z,115 096815-PBSS5540Z,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 096815-PBSS5540Z,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 160mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 2A, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 096815-PBSS5540Z,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 160mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 568-PBSS5540Z,115TR-ND 096815-PBSS5540Z,115
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PBSS5540Z,115
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-2042-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
2 suppliers
60V 475MA MOSFET Transistor - 278-2N7002F,215 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Package Type Tape & Reel (TR)
View Details
4 suppliers
 - LM5109MA/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type SOIC8
View Details
Transistor - 26175713 - Radwell International
Allen-Bradley / Rockwell Automation
View Details