Manufacturer: Nexperia USA Inc.
Win Source Part Number: 004326-PBSS5520X,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 270mV @ 500mA, 5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 2A, 2V
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
TRANS PNP 20V 5A SOT89
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 004326-PBSS5520X,135 | 568-PBSS5520X,135TR-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PBSS5520X,135 | Single Bipolar Transistors |
| Polarity | PNP; PNP |