NXP Semiconductors Electrical Parts - PBSS5350T PBSS5350T

Description
Manufacturer: NXP Win Source Part Number: 1235581-PBSS5350T Family Name: PBSS5350T Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 2SAR553R; 2SA2056(T5LMH,F); 2SAR553RTL; Introduction Date: August 08, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1235581-PBSS5350T Family Name: PBSS5350T Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 2SAR553R; 2SA2056(T5LMH,F); 2SAR553RTL; Introduction Date: August 08, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PBSS5350T - 1235581-PBSS5350T - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PBSS5350T
1235581-PBSS5350T
Electrical Parts - PBSS5350T 1235581-PBSS5350T
Manufacturer: NXP Win Source Part Number: 1235581-PBSS5350T Family Name: PBSS5350T Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): 2SAR553R; 2SA2056(T5LMH,F); 2SAR553RTL; Introduction Date: August 08, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1235581-PBSS5350T
Family Name: PBSS5350T
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): 2SAR553R; 2SA2056(T5LMH,F); 2SAR553RTL;
Introduction Date: August 08, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1235581-PBSS5350T
Product Name Electrical Parts - PBSS5350T
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
Single FETs, MOSFETs - AUIRF8736M2CT-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric M4
Transistor Grade / Operating Range Automotive
View Details
6 suppliers