NXP Semiconductors Electrical Parts - PBSS5140U PBSS5140U

Description
Manufacturer: NXP Win Source Part Number: 1235559-PBSS5140U Family Name: PBSS5140U Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): DSS5140U; DSS5140U-7; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1235559-PBSS5140U Family Name: PBSS5140U Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): DSS5140U; DSS5140U-7; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PBSS5140U - 1235559-PBSS5140U - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PBSS5140U
1235559-PBSS5140U
Electrical Parts - PBSS5140U 1235559-PBSS5140U
Manufacturer: NXP Win Source Part Number: 1235559-PBSS5140U Family Name: PBSS5140U Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): DSS5140U; DSS5140U-7; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1235559-PBSS5140U
Family Name: PBSS5140U
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): DSS5140U; DSS5140U-7;
Introduction Date: March 27, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1235559-PBSS5140U
Product Name Electrical Parts - PBSS5140U
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details