NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - PBSS4440D,115 PBSS4440D,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 100824-PBSS4440D,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 450mV @ 600mA, 6A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 2A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 100824-PBSS4440D,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 450mV @ 600mA, 6A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 2A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - PBSS4440D,115 - 100824-PBSS4440D,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4440D,115
100824-PBSS4440D,115
TRANSISTORS - Transistors (BJT) - Single - PBSS4440D,115 100824-PBSS4440D,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 100824-PBSS4440D,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 450mV @ 600mA, 6A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 2A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 100824-PBSS4440D,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 450mV @ 600mA, 6A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 2A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 100824-PBSS4440D,115
Product Name TRANSISTORS - Transistors (BJT) - Single - PBSS4440D,115
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
Dual P-Channel Matched MOSFET Pair - ALD1102PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP8
View Details
3 suppliers
Single Bipolar Transistors - BC807-40W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers