NPN transistor with 50 V collector-emitter voltage and low collector-emitter saturation voltage, housed in a TSOP6 (SOT457) surface-mounted package. It supports a continuous collector current of 3 A and a peak collector current of 5 A for pulses up to 1 ms. The device features a saturated resistance of 110 to 145 mΩ at 2 A collector current and 200 mA base current, and a typical DC current gain of 200 at 500 mA collector current. It is AEC-Q101 qualified and operates with a junction temperature up to 150 °C.
TRANS NPN 50V 3A 6TSOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-PBSS4350D,125TR-ND |
| Product Name | Single Bipolar Transistors |