Manufacturer: Nexperia USA Inc.
Win Source Part Number: 004314-PBSS4330X,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 300mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 1A, 2V
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 004314-PBSS4330X,135 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PBSS4330X,135 |
| Polarity | NPN; NPN |