TRANS NPN 50V 2A SOT89
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 112906-PBSS4250X,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 320mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 568-PBSS4250X,135TR-ND | 112906-PBSS4250X,135 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PBSS4250X,135 |
| Polarity | NPN; NPN |