Manufacturer: Nexperia USA Inc.
Win Source Part Number: 109199-PBSS304PD,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 540mV @ 500mA, 5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 155 @ 500mA, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
TRANS PNP 80V 3A 6TSOP
NEXPERIA PBSS304PD - SMALL SIGNA Product overview: PBSS304PD,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS304PD,115 can be used for catalog matching and distributor lookup.
NEXPERIA PBSS304PD - SMALL SIGNA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 109199-PBSS304PD,115 | 568-PBSS304PD,115TR-ND | 276-PBSS304PD,115 | PBSS304PD,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PBSS304PD,115 | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | |||
| Package Type | SOT3; 6-TSOP | Bulk | ||
| Packing Method | Bulk | Bulk; Bulk |