TRANS PNP 30V 5.1A SOT89
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 119216-PBSS303PX,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5.1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 230mV @ 255mA, 5.1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2A, 2V
Maximum Power Dissipation: 2.1W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 568-PBSS303PX,115TR-ND | 119216-PBSS303PX,115 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PBSS303PX,115 |
| Polarity | PNP; PNP |