Small Signal Bipolar Transistor, 4A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 061141-PBSS301PD,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 420mV @ 600mA, 6A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 200 @ 2A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
TRANS PNP 20V 4A LOW SAT 6TSOP
| Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | PBSS301PD,115 | 061141-PBSS301PD,115 | 568-PBSS301PD,115TR-ND |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PBSS301PD,115 | Single Bipolar Transistors | |
| Polarity | PNP | PNP; PNP |