NXP Semiconductors TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS6005D,115 PBLS6005D,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 114953-PBLS6005D,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 185MHz Transistor Polarity: 1 NPN Pre-Biased, 1 PNP Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Maximum Current Collector: 100mA, 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 60V Max Vce (sat): 150mV @ 500μA, 10mA / 340mV @ 100mA, 1A Collector Cut-off Current(Max): 1μA, 100nA Typical Gain (hFE) (Min): 80 @ 5mA, 5V / 150 @ 500mA, 5V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 114953-PBLS6005D,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 185MHz Transistor Polarity: 1 NPN Pre-Biased, 1 PNP Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Maximum Current Collector: 100mA, 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 60V Max Vce (sat): 150mV @ 500μA, 10mA / 340mV @ 100mA, 1A Collector Cut-off Current(Max): 1μA, 100nA Typical Gain (hFE) (Min): 80 @ 5mA, 5V / 150 @ 500mA, 5V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS6005D,115 - 114953-PBLS6005D,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS6005D,115
114953-PBLS6005D,115
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS6005D,115 114953-PBLS6005D,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 114953-PBLS6005D,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 185MHz Transistor Polarity: 1 NPN Pre-Biased, 1 PNP Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Maximum Current Collector: 100mA, 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 60V Max Vce (sat): 150mV @ 500μA, 10mA / 340mV @ 100mA, 1A Collector Cut-off Current(Max): 1μA, 100nA Typical Gain (hFE) (Min): 80 @ 5mA, 5V / 150 @ 500mA, 5V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 114953-PBLS6005D,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 185MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Maximum Current Collector: 100mA, 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 60V
Max Vce (sat): 150mV @ 500μA, 10mA / 340mV @ 100mA, 1A
Collector Cut-off Current(Max): 1μA, 100nA
Typical Gain (hFE) (Min): 80 @ 5mA, 5V / 150 @ 500mA, 5V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 114953-PBLS6005D,115
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS6005D,115
Polarity NPN; PNP; 1 NPN Pre-Biased, 1 PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1626-AZ - 855051-2SA1626-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT - 99502411 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
20 V, 2 A NPN medium power transistors - BC68PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details