The PBLS2024D is a PNP low V_{CEsat} Breakthrough In Small Signal (BISS) loadswitch designed for various applications including supply line switches, battery charger switches, and high-side switches for LEDs and portable equipment. It features a low threshold voltage of less than 1 V, making it advantageous compared to traditional MOSFETs. The device is housed in a compact SOT457 (SC-74) surface-mounted package, which helps reduce component count and save space in designs. It is AEC-Q101 qualified, indicating suitability for automotive applications. The maximum collector-emitter voltage is 20 V, with a continuous collector current rating of 1.8 A and a peak collector current of 3 A for short pulses. This product is suitable for engineers looking for efficient switching solutions in compact designs.
Pre-Biased Bipolar Transistor (BJT)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | PBLS2024D115 |
| Product Name | Specialized ICs |