NXP Semiconductors Bipolar Transistor Arrays, Pre-Biased PBLS2004D,115

Description
TRANS NPN PREBIAS/PNP 0.6W 6TSOP
Request a Quote Datasheet
Description
TRANS NPN PREBIAS/PNP 0.6W 6TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - 568-PBLS2004D,115TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
568-PBLS2004D,115TR-ND
Bipolar Transistor Arrays, Pre-Biased 568-PBLS2004D,115TR-ND
TRANS NPN PREBIAS/PNP 0.6W 6TSOP

TRANS NPN PREBIAS/PNP 0.6W 6TSOP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2004D,115 - 102101-PBLS2004D,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2004D,115
102101-PBLS2004D,115
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2004D,115 102101-PBLS2004D,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 102101-PBLS2004D,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 185MHz Transistor Polarity: 1 NPN Pre-Biased, 1 PNP Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Maximum Current Collector: 100mA, 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 20V Max Vce (sat): 150mV @ 500μA, 10mA / 280mV @ 100mA, 1A Collector Cut-off Current(Max): 1μA, 100nA Typical Gain (hFE) (Min): 60 @ 5mA, 5V / 220 @ 500mA, 2V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 102101-PBLS2004D,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 185MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Maximum Current Collector: 100mA, 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 20V
Max Vce (sat): 150mV @ 500μA, 10mA / 280mV @ 100mA, 1A
Collector Cut-off Current(Max): 1μA, 100nA
Typical Gain (hFE) (Min): 60 @ 5mA, 5V / 220 @ 500mA, 2V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 568-PBLS2004D,115TR-ND 102101-PBLS2004D,115
Product Name Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2004D,115
Package Type SC-74, SOT-457 SOT3; 6-TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40W-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers
IGBT - 159789295 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details