NXP Semiconductors 500 V 1 A Bipolar Transistor PBHV8140Z

Description
500 V, 1 A NPN high-voltage low VCEsat (BISS) transistor Product overview: PBHV8140Z from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 500 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBHV8140Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
500 V, 1 A NPN high-voltage low VCEsat (BISS) transistor Product overview: PBHV8140Z from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 500 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBHV8140Z can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500 V 1 A Bipolar Transistor
276-PBHV8140Z
500 V 1 A Bipolar Transistor 276-PBHV8140Z
500 V, 1 A NPN high-voltage low VCEsat (BISS) transistor Product overview: PBHV8140Z from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 500 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBHV8140Z can be used for catalog matching and distributor lookup.

500 V, 1 A NPN high-voltage low VCEsat (BISS) transistor Product overview: PBHV8140Z from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 500 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBHV8140Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - PBHV8140Z - 1235397-PBHV8140Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBHV8140Z
1235397-PBHV8140Z
TRANSISTORS - Transistors (BJT) - Single - PBHV8140Z 1235397-PBHV8140Z
Manufacturer: NXP Win Source Part Number: 1235397-PBHV8140Z Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1235397-PBHV8140Z
Manufacturer Homepage: www.nxp.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 276-PBHV8140Z 1235397-PBHV8140Z
Product Name 500 V 1 A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PBHV8140Z
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697515P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
45V 0.1A Bipolar Transistor - 277-BC847SH6433 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers