NXP Semiconductors Embedded - Embedded - Microcontrollers - P89LV51RC2FA P89LV51RC2FA

Description
Manufacturer: NXP Win Source Part Number: 1234991-P89LV51RC2FA Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1234991-P89LV51RC2FA Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P89LV51RC2FA - 1234991-P89LV51RC2FA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89LV51RC2FA
1234991-P89LV51RC2FA
Embedded - Embedded - Microcontrollers - P89LV51RC2FA 1234991-P89LV51RC2FA
Manufacturer: NXP Win Source Part Number: 1234991-P89LV51RC2FA Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1234991-P89LV51RC2FA
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Low-Power 8-bit 3 V 64 kB Embedded Microcontroller MCU - 685-P89LV51RC2FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit 3 V 64 kB Embedded Microcontroller MCU
685-P89LV51RC2FA
Low-Power 8-bit 3 V 64 kB Embedded Microcontroller MCU 685-P89LV51RC2FA
8-bit 80C51 3 V low power 16/32/64 kB Flash microcontroller with 1 kB RAM Product overview: P89LV51RC2FA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 3 V, 64 kB, 1 kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3 V, 64 kB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LV51RC2FA can be used for catalog matching and distributor lookup.

8-bit 80C51 3 V low power 16/32/64 kB Flash microcontroller with 1 kB RAM Product overview: P89LV51RC2FA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 3 V, 64 kB, 1 kB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3 V, 64 kB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LV51RC2FA can be used for catalog matching and distributor lookup.

Supplier's Site
8-bit Microcontrollers - MCU 3V 16K/512 FL 12 CLK ISP/IAP - 568-P89LV51RC2FA - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 3V 16K/512 FL 12 CLK ISP/IAP
568-P89LV51RC2FA
8-bit Microcontrollers - MCU 3V 16K/512 FL 12 CLK ISP/IAP 568-P89LV51RC2FA
8-bit Microcontrollers - MCU 3V 16K/512 FL 12 CLK ISP/IAP

8-bit Microcontrollers - MCU 3V 16K/512 FL 12 CLK ISP/IAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1234991-P89LV51RC2FA 685-P89LV51RC2FA 568-P89LV51RC2FA
Product Name Embedded - Embedded - Microcontrollers - P89LV51RC2FA Low-Power 8-bit 3 V 64 kB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU 3V 16K/512 FL 12 CLK ISP/IAP
Data Bus 8 Bit 8 Bit 8 Bit
Number 4
RAM 0.5120 KB
Supply Voltage 3 volts
Supply Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161OLMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers