NXP Semiconductors Microcontrollers P89LPC980FDH,529

Description
8051 LPC900 Microcontroller IC 8-Bit 18MHz 4KB (4K x 8) FLASH 28-TSSOP
Request a Quote Datasheet
Description
8051 LPC900 Microcontroller IC 8-Bit 18MHz 4KB (4K x 8) FLASH 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-8750-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-8750-5-ND
Microcontrollers 568-8750-5-ND
8051 LPC900 Microcontroller IC 8-Bit 18MHz 4KB (4K x 8) FLASH 28-TSSOP

8051 LPC900 Microcontroller IC 8-Bit 18MHz 4KB (4K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - P89LPC980FDH,529 - 791312-P89LPC980FDH,529 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89LPC980FDH,529
791312-P89LPC980FDH,529
Embedded - Embedded - Microcontrollers - P89LPC980FDH,529 791312-P89LPC980FDH,529
Manufacturer: NXP Win Source Part Number: 791312-P89LPC980FDH, 529 Series: LPC900 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 8051 Speed: 18MHz Package: 28-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.4 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: P89LPC980 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): SAF-XC836T-2FRI AB; ADUC814ARUZ-REEL; SAF-XC836M-2FRI; ADUC814BRUZ-REEL; Introduction Date: April 01, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 791312-P89LPC980FDH,529
Series: LPC900
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 8051
Speed: 18MHz
Package: 28-TSSOP (0.173", 4.40mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: P89LPC980
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): SAF-XC836T-2FRI AB; ADUC814ARUZ-REEL; SAF-XC836M-2FRI; ADUC814BRUZ-REEL;
Introduction Date: April 01, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-P89LPC980FDH,529
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-P89LPC980FDH,529
IC MCU 8BIT 4KB FLASH 28TSSOP Product overview: P89LPC980FDH,529 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC980FDH,529 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 28TSSOP Product overview: P89LPC980FDH,529 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC980FDH,529 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - P89LPC980FDH,529 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P89LPC980FDH,529
Embedded - Microcontrollers P89LPC980FDH,529
IC MCU 8BIT 4KB FLASH 28TSSOP

IC MCU 8BIT 4KB FLASH 28TSSOP

Supplier's Site Datasheet
Microcontrollers - P89LPC980FDH,529 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P89LPC980FDH,529
Microcontrollers P89LPC980FDH,529
8051 LPC900 Microcontroller IC 8-Bit 18MHz 4KB (4K x 8) FLASH 28-TSSOP

8051 LPC900 Microcontroller IC 8-Bit 18MHz 4KB (4K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P89LPC980FDH,529 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P89LPC980FDH,529
Integrated Circuits (ICs) - Embedded - Microcontrollers P89LPC980FDH,529
IC MCU 8BIT 4KB FLASH 28TSSOP

IC MCU 8BIT 4KB FLASH 28TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-8750-5-ND 791312-P89LPC980FDH,529 685-P89LPC980FDH,529 P89LPC980FDH,529 P89LPC980FDH,529 P89LPC980FDH,529
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - P89LPC980FDH,529 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 18 MHz 18 MHz 18 MHz 18 MHz
RAM 0.2560 KB 4 KB 0.2560 KB 0.2560 KB 256 KB
ROM 4 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

802.11a Embedded Microcontroller MCU - 879-BCM43340XKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details