8051 LPC900 Microcontroller IC 8-Bit 18MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
8051 LPC900 Microcontroller IC 8-Bit 18MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 16KB FLASH 48LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-8736-ND | P89LPC954FBD48,151 | P89LPC954FBD48,151 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 18 MHz | 18 MHz | |
| Bits | Other; A/D 8x10b | ||
| RAM | 0.5120 KB | 0.5120 KB | |
| ROM | 16 KB |