NXP Semiconductors Embedded - Embedded - Microcontrollers - P89LPC935FDH P89LPC935FDH

Description
Manufacturer: NXP Win Source Part Number: 087877-P89LPC935FDH Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x8b; D/A 2x8b Family Name: P89LPC935 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Alternative Parts (Cross-Reference): ADuC814BRU; ADUC814BRUZ; ADUC814BRUZ-REEL; Introduction Date: November 03, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 087877-P89LPC935FDH Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x8b; D/A 2x8b Family Name: P89LPC935 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Alternative Parts (Cross-Reference): ADuC814BRU; ADUC814BRUZ; ADUC814BRUZ-REEL; Introduction Date: November 03, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P89LPC935FDH - 087877-P89LPC935FDH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89LPC935FDH
087877-P89LPC935FDH
Embedded - Embedded - Microcontrollers - P89LPC935FDH 087877-P89LPC935FDH
Manufacturer: NXP Win Source Part Number: 087877-P89LPC935FDH Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 26 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x8b; D/A 2x8b Family Name: P89LPC935 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Speed(Frequency): 12MHz Supply Voltage - Operating: 2.4 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Alternative Parts (Cross-Reference): ADuC814BRU; ADUC814BRUZ; ADUC814BRUZ-REEL; Introduction Date: November 03, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 087877-P89LPC935FDH
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 26
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x8b; D/A 2x8b
Family Name: P89LPC935
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Speed(Frequency): 12MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Alternative Parts (Cross-Reference): ADuC814BRU; ADUC814BRUZ; ADUC814BRUZ-REEL;
Introduction Date: November 03, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-P89LPC935FDH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-P89LPC935FDH
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-P89LPC935FDH
IC MCU 8BIT 8KB FLASH 28TSSOP Product overview: P89LPC935FDH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC935FDH can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28TSSOP Product overview: P89LPC935FDH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC935FDH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 087877-P89LPC935FDH 685-P89LPC935FDH
Product Name Embedded - Embedded - Microcontrollers - P89LPC935FDH 8-bit 8BIT 8KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 12 MHz
RAM 8 KB 0.7680 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Microcontrollers - A2C02688200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details