Manufacturer: NXP
Win Source Part Number: 061105-P89LPC934FDH
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 26
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8b; D/A 1x8b
Family Name: P89LPC934
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Speed(Frequency): 18MHz
Supply Voltage - Operating: 2.4 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): ADuC814BRU; ADUC814ARUZ; ADUC814BRU-REEL7;
Introduction Date: September 09, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 061105-P89LPC934FDH |
| Product Name | Embedded - Embedded - Microcontrollers - P89LPC934FDH |
| Data Bus | 8 Bit |
| Life Cycle Stage | Obsolete(EOL) |
| Clock Speed | 18 MHz |
| RAM | 8 KB |
| ROM Type | Flash; FLASH |