NXP Semiconductors 8-bit 1 kB 3 V Embedded Microcontroller MCU P89LPC908FD

Description
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM Product overview: P89LPC908FD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1 kB, 3 V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1 kB, 3 V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC908FD can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM Product overview: P89LPC908FD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1 kB, 3 V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1 kB, 3 V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC908FD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 1 kB 3 V Embedded Microcontroller MCU - 685-P89LPC908FD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 1 kB 3 V Embedded Microcontroller MCU
685-P89LPC908FD
8-bit 1 kB 3 V Embedded Microcontroller MCU 685-P89LPC908FD
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM Product overview: P89LPC908FD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1 kB, 3 V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1 kB, 3 V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC908FD can be used for catalog matching and distributor lookup.

8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM Product overview: P89LPC908FD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1 kB, 3 V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1 kB, 3 V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89LPC908FD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - P89LPC908FD - 1234962-P89LPC908FD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89LPC908FD
1234962-P89LPC908FD
Embedded - Embedded - Microcontrollers - P89LPC908FD 1234962-P89LPC908FD
Manufacturer: NXP Win Source Part Number: 1234962-P89LPC908FD Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1234962-P89LPC908FD
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-P89LPC908FD 1234962-P89LPC908FD
Product Name 8-bit 1 kB 3 V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - P89LPC908FD
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SL6RMCAHXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers