NXP Semiconductors Embedded - Embedded - Microcontrollers - P89C669FA P89C669FA

Description
Manufacturer: NXP Win Source Part Number: 267209-P89C669FA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 267209-P89C669FA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P89C669FA - 267209-P89C669FA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P89C669FA
267209-P89C669FA
Embedded - Embedded - Microcontrollers - P89C669FA 267209-P89C669FA
Manufacturer: NXP Win Source Part Number: 267209-P89C669FA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 24MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 267209-P89C669FA
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 96KB Embedded Microcontroller MCU - 685-P89C669FA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 96KB Embedded Microcontroller MCU
685-P89C669FA
8-bit 8BIT 96KB Embedded Microcontroller MCU 685-P89C669FA
IC MCU 8BIT 96KB FLASH 44PLCC Product overview: P89C669FA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89C669FA can be used for catalog matching and distributor lookup.

IC MCU 8BIT 96KB FLASH 44PLCC Product overview: P89C669FA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P89C669FA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 267209-P89C669FA 685-P89C669FA
Product Name Embedded - Embedded - Microcontrollers - P89C669FA 8-bit 8BIT 96KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 24 MHz
RAM 96 KB 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details