8051 LPC700 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) OTP 20-DIP
IC MCU 8BIT 4KB OTP 20DIP
8051 LPC700 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) OTP 20-DIP
IC MCU 8BIT 4KB OTP 20DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-1018-5-ND | P87LPC767BN,112 | P87LPC767BN,112 | P87LPC767BN,112 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | |
| ROM | 4 KB |