NXP Semiconductors 8-bit 8BIT 4KB Embedded Microcontroller MCU P87LPC767BD,512

Description
IC MCU 8BIT 4KB OTP 20SO Product overview: P87LPC767BD,512 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87LPC767BD,512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB OTP 20SO Product overview: P87LPC767BD,512 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87LPC767BD,512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-P87LPC767BD,512
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-P87LPC767BD,512
IC MCU 8BIT 4KB OTP 20SO Product overview: P87LPC767BD,512 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87LPC767BD,512 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB OTP 20SO Product overview: P87LPC767BD,512 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87LPC767BD,512 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - P87LPC767BD,512 - 791281-P87LPC767BD,512 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87LPC767BD,512
791281-P87LPC767BD,512
Embedded - Embedded - Microcontrollers - P87LPC767BD,512 791281-P87LPC767BD,512
Manufacturer: NXP Win Source Part Number: 791281-P87LPC767BD,5 12 Series: LPC700 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 8051 Speed: 20MHz Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, WDT Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 6 V Part Status: Obsolete(EOL) Family Name: P87LPC767 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): AT89S4051-24SUR; AT89C2051-24SCR; AT89C2051-24SJ; AT89C2051-24SU; Introduction Date: August 07, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 791281-P87LPC767BD,512
Series: LPC700
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 8051
Speed: 20MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, WDT
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 6 V
Part Status: Obsolete(EOL)
Family Name: P87LPC767
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): AT89S4051-24SUR; AT89C2051-24SCR; AT89C2051-24SJ; AT89C2051-24SU;
Introduction Date: August 07, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 568-1260-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-1260-5-ND
Microcontrollers 568-1260-5-ND
8051 LPC700 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) OTP 20-SO

8051 LPC700 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) OTP 20-SO

Buy Now Datasheet
Embedded - Microcontrollers - P87LPC767BD,512 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P87LPC767BD,512
Embedded - Microcontrollers P87LPC767BD,512
IC MCU 8BIT 4KB OTP 20SO

IC MCU 8BIT 4KB OTP 20SO

Supplier's Site Datasheet
Microcontrollers - P87LPC767BD,512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P87LPC767BD,512
Microcontrollers P87LPC767BD,512
8051 LPC700 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) OTP 20-SO

8051 LPC700 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) OTP 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P87LPC767BD,512 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P87LPC767BD,512
Integrated Circuits (ICs) - Embedded - Microcontrollers P87LPC767BD,512
IC MCU 8BIT 4KB OTP 20SO

IC MCU 8BIT 4KB OTP 20SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-P87LPC767BD,512 791281-P87LPC767BD,512 568-1260-5-ND P87LPC767BD,512 P87LPC767BD,512 P87LPC767BD,512
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - P87LPC767BD,512 Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.1280 KB 4 KB 0.1280 KB 0.1280 KB 128 KB
Supply Voltage 2.7 to 6 volts 2.7 to 6 volts 2.7 to 6 volts 6 volts
Package Type Other; Tube SOIC SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) Other; 20-SOIC (0.295\", 7.50mm Width)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details