Manufacturer: NXP
Win Source Part Number: 061089-P87LPC764FDH
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Family Name: P87LPC764
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): STM8L101F3P3TR; STM8S203F3P3B; AT89LP4052-20XI; STM8S203F3P3BTR;
Introduction Date: March 11, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
MCU 8-bit 80C51 CISC 4KB EPROM 5V 20-Pin TSSOP / IC MCU 8BIT 4KB OTP 20TSSOP Product overview: P87LPC764FDH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 5V, 8BIT, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 5V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87LPC764FDH can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 061089-P87LPC764FDH | 685-P87LPC764FDH |
| Product Name | Embedded - Embedded - Microcontrollers - P87LPC764FDH | 8-bit 4KB 5V 8BIT Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Life Cycle Stage | Obsolete(EOL) | |
| Clock Speed | 20 MHz | |
| RAM | 4 KB | 0.1280 KB |
| ROM Type | OTP; OTP |