NXP Semiconductors 8-bit 8BIT 16KB Embedded Microcontroller MCU P87C54X2BN,112

Description
IC MCU 8BIT 16KB OTP 40DIP Product overview: P87C54X2BN,112 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C54X2BN,112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB OTP 40DIP Product overview: P87C54X2BN,112 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C54X2BN,112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-P87C54X2BN,112
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-P87C54X2BN,112
IC MCU 8BIT 16KB OTP 40DIP Product overview: P87C54X2BN,112 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C54X2BN,112 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 40DIP Product overview: P87C54X2BN,112 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P87C54X2BN,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - P87C54X2BN,112 - 888470-P87C54X2BN,112 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P87C54X2BN,112
888470-P87C54X2BN,112
Embedded - Embedded - Microcontrollers - P87C54X2BN,112 888470-P87C54X2BN,112
Manufacturer: NXP Win Source Part Number: 888470-P87C54X2BN,11 2 Series: 87C Operating Temperature Range: 0°C ~ 70°C (TA) Features: 8051 series Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 40-DIP Core Processor: 8051 Speed: 33MHz Package: 40-DIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Family Name: P87C5 Categories: Integrated Circuits (ICs) Case / Package: 40-DIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 9 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-7914-5, 568-7914-5-ND, 568-8363-5, 935270211112, P87C54X2BN, P87C54X2BN,112-ND, P87C54X2BN-ND, P87C54X2BN112

Manufacturer: NXP
Win Source Part Number: 888470-P87C54X2BN,112
Series: 87C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 40-DIP
Core Processor: 8051
Speed: 33MHz
Package: 40-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Peripherals: POR
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: P87C5
Categories: Integrated Circuits (ICs)
Case / Package: 40-DIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 9
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-7914-5, 568-7914-5-ND, 568-8363-5, 935270211112, P87C54X2BN, P87C54X2BN,112-ND, P87C54X2BN-ND, P87C54X2BN112

Buy Now Datasheet
Microcontrollers - 568-8363-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-8363-5-ND
Microcontrollers 568-8363-5-ND
8051 87C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 40-DIP

8051 87C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 40-DIP

Buy Now Datasheet
Embedded - Microcontrollers - P87C54X2BN,112 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P87C54X2BN,112
Embedded - Microcontrollers P87C54X2BN,112
IC MCU 8BIT 16KB OTP 40DIP

IC MCU 8BIT 16KB OTP 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P87C54X2BN,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P87C54X2BN,112
Integrated Circuits (ICs) - Embedded - Microcontrollers P87C54X2BN,112
IC MCU 8BIT 16KB OTP 40DIP

IC MCU 8BIT 16KB OTP 40DIP

Supplier's Site
Microcontrollers - P87C54X2BN,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P87C54X2BN,112
Microcontrollers P87C54X2BN,112
8051 87C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 40-DIP

8051 87C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 40-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-P87C54X2BN,112 888470-P87C54X2BN,112 568-8363-5-ND P87C54X2BN,112 P87C54X2BN,112 P87C54X2BN,112
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - P87C54X2BN,112 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.2560 KB 16 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tube CDIP; Other; 40-DIP CDIP; Other; "40-DIP (0.600"", 15.24mm)" CDIP; Other; 40-DIP (0.600\", 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C161OLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details