Manufacturer: NXP
Win Source Part Number: 045520-P87C51X2FA
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 33MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
MICROCONTROLLER, 8-BIT, OTPROM
8051 - Microcontroller IC 8-Bit 33MHz 4KB (4K x 8) OTP 44-PLCC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 045520-P87C51X2FA | P87C51X2FA | P87C51X2FA |
| Product Name | Embedded - Embedded - Microcontrollers - P87C51X2FA | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |
| Clock Speed | 33 MHz | 33 MHz | |
| RAM | 4 KB | 0.1280 KB | |
| ROM Type | OTP; OTP |