IC MCU 8BIT 16KB ROM 64LQFP
80C51 - Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) ROM 64-LQFP (10x10)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | P83C554SBBDCV9514 | P83C554SBBDCV9514 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete |
| Clock Speed | 16 MHz | 16 MHz |
| RAM | 512 KB | 0.5120 KB |
| ROM Type | ROM; ROM |