NXP Semiconductors Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters P82B96TD/S900,118

Description
Win Source Part Number: 1370869-P82B96TD/S90 0,118 Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. Type: Buffer, ReDriver MSL Level: 1 (Unlimited) Mfr: NXP USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: P82B96 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: I²C REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 15V Current - Supply: 900µA Number of Channels: 2 Output: 2-Wire Bus Input: 2-Wire Bus Data Rate (Max): 400kHz Capacitance - Input: 7 pF
Request a Quote Datasheet
Description
Win Source Part Number: 1370869-P82B96TD/S90 0,118 Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. Type: Buffer, ReDriver MSL Level: 1 (Unlimited) Mfr: NXP USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: P82B96 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: I²C REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 15V Current - Supply: 900µA Number of Channels: 2 Output: 2-Wire Bus Input: 2-Wire Bus Data Rate (Max): 400kHz Capacitance - Input: 7 pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1370869-P82B96TD/S900,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1370869-P82B96TD/S900,118
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1370869-P82B96TD/S900,118
Win Source Part Number: 1370869-P82B96TD/S90 0,118 Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 60 pct. Type: Buffer, ReDriver MSL Level: 1 (Unlimited) Mfr: NXP USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: P82B96 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: I²C REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 15V Current - Supply: 900µA Number of Channels: 2 Output: 2-Wire Bus Input: 2-Wire Bus Data Rate (Max): 400kHz Capacitance - Input: 7 pF

Win Source Part Number: 1370869-P82B96TD/S900,118
Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
Type: Buffer, ReDriver
MSL Level: 1 (Unlimited)
Mfr: NXP USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: P82B96
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: I²C
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 15V
Current - Supply: 900µA
Number of Channels: 2
Output: 2-Wire Bus
Input: 2-Wire Bus
Data Rate (Max): 400kHz
Capacitance - Input: 7 pF

Buy Now Datasheet
Singapore, Singapore
Dual 400KHZ Interface Transceiver IC
756-P82B96TD/S900,118
Dual 400KHZ Interface Transceiver IC 756-P82B96TD/S900,118
IC REDRIVER I2C 2CH 400KHZ 8SO Product overview: P82B96TD/S900,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96TD/S900,11 8 can be used for catalog matching and distributor lookup.

IC REDRIVER I2C 2CH 400KHZ 8SO Product overview: P82B96TD/S900,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96TD/S900,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - P82B96TD/S900,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
P82B96TD/S900,118
Signal Buffers, Repeaters, Splitters P82B96TD/S900,118
Buffer, ReDriver 2 Channel 400kHz 8-SO

Buffer, ReDriver 2 Channel 400kHz 8-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
P82B96TD/S900,118
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters P82B96TD/S900,118
IC REDRIVER I2C 2CH 400KHZ 8SO

IC REDRIVER I2C 2CH 400KHZ 8SO

Supplier's Site
Signal Buffers, Repeaters, Splitters - P82B96TD/S900,118 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
P82B96TD/S900,118
Signal Buffers, Repeaters, Splitters P82B96TD/S900,118
IC REDRIVER I2C 2CH 400KHZ 8SO

IC REDRIVER I2C 2CH 400KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1370869-P82B96TD/S900,118 756-P82B96TD/S900,118 P82B96TD/S900,118 P82B96TD/S900,118 P82B96TD/S900,118
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Dual 400KHZ Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer Transceiver Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver
Supply Voltage Other; 2V ~ 15V Other; 2V ~ 15V 1.5V; Other; 2V ~ 15V 1.5V; Other Other; 2V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 970817-SI32392-B-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.15V ~ 3.45V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPM2637TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-SMD Module
Pins 28 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers