Manufacturer: NXP
Win Source Part Number: 061069-P82B96TD,118
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 15 V
Operating Supply Current: 900μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Signal Processing
IC REDRIVER I2C 2CH 400KHZ 8SO Product overview: P82B96TD,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96TD,118 can be used for catalog matching and distributor lookup.
Buffer, ReDriver 2 Channel 400kHz 8-SO
Integrated Circuits (ICs) - Interface ICs - Signal Buffers, Repeaters, Splitters
IC REDRIVER I2C 2CH 400KHZ 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 061069-P82B96TD,118 | 756-P82B96TD,118 | P82B96TD,118 | P82B96TD,118 | P82B96TD,118 |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96TD,118 | Dual 400KHZ Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface ICs - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver |
| Supply Voltage | Other; 2 V ~ 15 V | Other; 2V ~ 15V | 1.5V; Other; 2V ~ 15V | Other; 2V ~ 15V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 8-SO | Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |