NXP Semiconductors Dual 400KHZ Interface Transceiver IC P82B96TD,112

Description
IC REDRIVER I2C 2CH 400KHZ 8SO Product overview: P82B96TD,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96TD,112 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REDRIVER I2C 2CH 400KHZ 8SO Product overview: P82B96TD,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96TD,112 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P82B96 is a dual bidirectional bus buffer designed to facilitate communication between I²C-bus devices operating at different voltage levels. It supports a supply voltage range from 2V to 15V and allows for bidirectional data transfer without imposing restrictions on I²C-bus protocols or clock speeds. The device can handle capacitance isolation, accommodating up to 400pF on the Sx/Sy side and 4000pF on the Tx/Ty side, making it suitable for long-distance communication up to 20 meters at 400kHz. This buffer features a 60mA sink capability for driving low-impedance or high-capacitance buses, enhancing noise immunity. It is also latch-up free, providing robust ESD protection exceeding 3500V HBM. The P82B96 is available in multiple package types, including DIP8, SO8, and TSSOP8, and operates effectively in temperatures ranging from -40°C to +85°C, with an extended option up to +125°C. This product is ideal for applications requiring interfacing between I²C-bus and SMBus standards or for use with opto-couplers for signal isolation.

Datasheet Summary
Powered by GS/AI

The P82B96 is a dual bidirectional bus buffer designed to facilitate communication between I²C-bus devices operating at different voltage levels. It supports a supply voltage range from 2V to 15V and allows for bidirectional data transfer without imposing restrictions on I²C-bus protocols or clock speeds. The device can handle capacitance isolation, accommodating up to 400pF on the Sx/Sy side and 4000pF on the Tx/Ty side, making it suitable for long-distance communication up to 20 meters at 400kHz. This buffer features a 60mA sink capability for driving low-impedance or high-capacitance buses, enhancing noise immunity. It is also latch-up free, providing robust ESD protection exceeding 3500V HBM. The P82B96 is available in multiple package types, including DIP8, SO8, and TSSOP8, and operates effectively in temperatures ranging from -40°C to +85°C, with an extended option up to +125°C. This product is ideal for applications requiring interfacing between I²C-bus and SMBus standards or for use with opto-couplers for signal isolation.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 400KHZ Interface Transceiver IC
756-P82B96TD,112
Dual 400KHZ Interface Transceiver IC 756-P82B96TD,112
IC REDRIVER I2C 2CH 400KHZ 8SO Product overview: P82B96TD,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96TD,112 can be used for catalog matching and distributor lookup.

IC REDRIVER I2C 2CH 400KHZ 8SO Product overview: P82B96TD,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96TD,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1219958-P82B96TD,112 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1219958-P82B96TD,112
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1219958-P82B96TD,112
Win Source Part Number: 1219958-P82B96TD,112 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tube Applications: I2C Standard Package: 100 Mounting: SMD (SMT) Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 900µA Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 7 pF Voltage - Supply: 2V ~ 15V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): P82B96TD,112.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: P82B96TD112,P82B96TD -ND,935262295112,568 -3982-5,P82B96TD Base Product Number: P82B96

Win Source Part Number: 1219958-P82B96TD,112
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tube
Applications: I2C
Standard Package: 100
Mounting: SMD (SMT)
Input: 2-Wire Bus
Output: 2-Wire Bus
Current - Supply: 900µA
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 7 pF
Voltage - Supply: 2V ~ 15V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): P82B96TD,112.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: P82B96TD112,P82B96TD-ND,935262295112,568-3982-5,P82B96TD
Base Product Number: P82B96

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - P82B96TD,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
P82B96TD,112
Signal Buffers, Repeaters, Splitters P82B96TD,112
Buffer, ReDriver 2 Channel 400kHz 8-SO

Buffer, ReDriver 2 Channel 400kHz 8-SO

Buy Now Datasheet
Bi-Directional Bus Buffer, 15V, Soic8; Ic Interface Type Nxp - 70R8460 - Newark, An Avnet Company
Chicago, IL, United States
Bi-Directional Bus Buffer, 15V, Soic8; Ic Interface Type Nxp
70R8460
Bi-Directional Bus Buffer, 15V, Soic8; Ic Interface Type Nxp 70R8460
BI-DIRECTIONAL BUS BUFFER, 15V, SOIC8; IC Interface Type:I2C, SMBus; Interface Applications:-; Supply Voltage Min:2V; Supply Voltage Max:15V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

BI-DIRECTIONAL BUS BUFFER, 15V, SOIC8; IC Interface Type:I2C, SMBus; Interface Applications:-; Supply Voltage Min:2V; Supply Voltage Max:15V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Bi-Directional Buffer, Dual, 8-Soic; No. Of Channels Nxp - 11N8524 - Newark, An Avnet Company
Chicago, IL, United States
Bi-Directional Buffer, Dual, 8-Soic; No. Of Channels Nxp
11N8524
Bi-Directional Buffer, Dual, 8-Soic; No. Of Channels Nxp 11N8524
BI-DIRECTIONAL BUFFER, DUAL, 8-SOIC; No. of Channels:-; Output Current:-; Logic Type:Bus Buffer; Input Level:-; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:2V; Supply Voltage Max:15V; Operating Temperature Min:-40°C RoHS Compliant: Yes

BI-DIRECTIONAL BUFFER, DUAL, 8-SOIC; No. of Channels:-; Output Current:-; Logic Type:Bus Buffer; Input Level:-; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:2V; Supply Voltage Max:15V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
P82B96TD,112
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters P82B96TD,112
IC REDRIVER I2C 2CH 400KHZ 8SO

IC REDRIVER I2C 2CH 400KHZ 8SO

Supplier's Site
Signal Buffers, Repeaters, Splitters - P82B96TD,112 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
P82B96TD,112
Signal Buffers, Repeaters, Splitters P82B96TD,112
IC REDRIVER I2C 2CH 400KHZ 8SO

IC REDRIVER I2C 2CH 400KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-P82B96TD,112 1219958-P82B96TD,112 P82B96TD,112 70R8460 11N8524 P82B96TD,112 P82B96TD,112
Product Name Dual 400KHZ Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Bi-Directional Bus Buffer, 15V, Soic8; Ic Interface Type Nxp Bi-Directional Buffer, Dual, 8-Soic; No. Of Channels Nxp Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Sensor Interface; Buffer Buffer Buffer Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 2V ~ 15V Other; 2V ~ 15V 1.5V; Other; 2V ~ 15V Other; 2V Other; 2V 1.5V; Other Other; 2V ~ 15V
Pd 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3066-B-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
View Details
RF Front End (LNA + PA) - 2312-QPF4228SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers