NXP Semiconductors Electrical Parts - P82B96DP P82B96DP

Description
Manufacturer: NXP Win Source Part Number: 1234836-P82B96DP Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): P82B96DGKRG4; P82B96DP,118; PCA9600DP/S911,118; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1234836-P82B96DP Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): P82B96DGKRG4; P82B96DP,118; PCA9600DP/S911,118; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - P82B96DP - 1234836-P82B96DP - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - P82B96DP
1234836-P82B96DP
Electrical Parts - P82B96DP 1234836-P82B96DP
Manufacturer: NXP Win Source Part Number: 1234836-P82B96DP Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): P82B96DGKRG4; P82B96DP,118; PCA9600DP/S911,118; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation

Manufacturer: NXP
Win Source Part Number: 1234836-P82B96DP
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): P82B96DGKRG4; P82B96DP,118; PCA9600DP/S911,118;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1234836-P82B96DP
Product Name Electrical Parts - P82B96DP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9089603Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
38 GHz 3 W Rf Amplifier - 860-QPA2575 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details